Anatech Electronics, Inc. 5775 MHz WiFi Cavity Filter AB5775B581

Description
5775 MHz WiFi Cavity Filter
Request a Quote
Description
5775 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5775 MHz WiFi Cavity Filter - AB5775B581 - Anatech Electronics, Inc.
Garfield, NJ, United States
5775 MHz WiFi Cavity Filter
AB5775B581
5775 MHz WiFi Cavity Filter AB5775B581
5775 MHz WiFi Cavity Filter

5775 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5775B581
Product Name 5775 MHz WiFi Cavity Filter
Fc 5775 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details