Anatech Electronics, Inc. 5745 MHz WiFi Cavity Filter AB5745B578

Description
5745 MHz WiFi Cavity Filter
Request a Quote
Description
5745 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5745 MHz WiFi Cavity Filter - AB5745B578 - Anatech Electronics, Inc.
Garfield, NJ, United States
5745 MHz WiFi Cavity Filter
AB5745B578
5745 MHz WiFi Cavity Filter AB5745B578
5745 MHz WiFi Cavity Filter

5745 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5745B578
Product Name 5745 MHz WiFi Cavity Filter
Fc 5745 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details