Anatech Electronics, Inc. 5600 MHz WiFi Cavity Filter AB5600B959

Description
5600 MHz WiFi Cavity Filter
Request a Quote
Description
5600 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5600 MHz WiFi Cavity Filter - AB5600B959 - Anatech Electronics, Inc.
Garfield, NJ, United States
5600 MHz WiFi Cavity Filter
AB5600B959
5600 MHz WiFi Cavity Filter AB5600B959
5600 MHz WiFi Cavity Filter

5600 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5600B959
Product Name 5600 MHz WiFi Cavity Filter
Fc 5600 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details