Anaren, Inc. Delay Lines - XDL20-6-100S XDL20-6-100S

Description
Manufacturer: Anaren Win Source Part Number: 800096-XDL20-6-100S Series: Xinger Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: Nonstandard, 3 Lead Mounting: SMD Tolerance: ±0.31nS Impedance: 50 Ohm Current: 100mA Delay Time: 7.775ns Family Name: XDL20 Categories: Inductors, Coils, Chokes Introduction Date: February 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 350
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 800096-XDL20-6-100S Series: Xinger Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: Nonstandard, 3 Lead Mounting: SMD Tolerance: ±0.31nS Impedance: 50 Ohm Current: 100mA Delay Time: 7.775ns Family Name: XDL20 Categories: Inductors, Coils, Chokes Introduction Date: February 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Delay Lines - XDL20-6-100S
800096-XDL20-6-100S
Delay Lines - XDL20-6-100S 800096-XDL20-6-100S
Manufacturer: Anaren Win Source Part Number: 800096-XDL20-6-100S Series: Xinger Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: Nonstandard, 3 Lead Mounting: SMD Tolerance: ±0.31nS Impedance: 50 Ohm Current: 100mA Delay Time: 7.775ns Family Name: XDL20 Categories: Inductors, Coils, Chokes Introduction Date: February 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 350

Manufacturer: Anaren
Win Source Part Number: 800096-XDL20-6-100S
Series: Xinger
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: Nonstandard, 3 Lead
Mounting: SMD
Tolerance: ±0.31nS
Impedance: 50 Ohm
Current: 100mA
Delay Time: 7.775ns
Family Name: XDL20
Categories: Inductors, Coils, Chokes
Introduction Date: February 18, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 800096-XDL20-6-100S
Product Name Delay Lines - XDL20-6-100S
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details