Anaren, Inc. Inductors, Coils, Chokes - Delay Lines XDL20-11-180S

Description
Win Source Part Number: 1232692-XDL20-11-180 S Category: Inductors, Coils, Chokes>Delay Lines Series: Xinger® Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±0.20nS Impedance: 50 Ohms Current: 100 mA Delay Time: 11.25 ns Package / Case: Nonstandard, 5 Lead Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: XDL20
Request a Quote Datasheet
Description
Win Source Part Number: 1232692-XDL20-11-180 S Category: Inductors, Coils, Chokes>Delay Lines Series: Xinger® Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±0.20nS Impedance: 50 Ohms Current: 100 mA Delay Time: 11.25 ns Package / Case: Nonstandard, 5 Lead Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: XDL20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Delay Lines
1232692-XDL20-11-180S
Inductors, Coils, Chokes - Delay Lines 1232692-XDL20-11-180S
Win Source Part Number: 1232692-XDL20-11-180 S Category: Inductors, Coils, Chokes>Delay Lines Series: Xinger® Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±0.20nS Impedance: 50 Ohms Current: 100 mA Delay Time: 11.25 ns Package / Case: Nonstandard, 5 Lead Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: XDL20

Win Source Part Number: 1232692-XDL20-11-180S
Category: Inductors, Coils, Chokes>Delay Lines
Series: Xinger®
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±0.20nS
Impedance: 50 Ohms
Current: 100 mA
Delay Time: 11.25 ns
Package / Case: Nonstandard, 5 Lead
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: XDL20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1232692-XDL20-11-180S
Product Name Inductors, Coils, Chokes - Delay Lines
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details