Anaren, Inc. RF Directional Coupler - XC2100A-20S XC2100A-20S

Description
Manufacturer: Anaren Win Source Part Number: 1281467-XC2100A-20S Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 20dB Insertion Loss: 0.15dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 150W
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1281467-XC2100A-20S Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 20dB Insertion Loss: 0.15dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 150W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC2100A-20S - 1281467-XC2100A-20S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC2100A-20S
1281467-XC2100A-20S
RF Directional Coupler - XC2100A-20S 1281467-XC2100A-20S
Manufacturer: Anaren Win Source Part Number: 1281467-XC2100A-20S Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 20dB Insertion Loss: 0.15dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 150W

Manufacturer: Anaren
Win Source Part Number: 1281467-XC2100A-20S
Packaging: Reel
Applications: General Purpose
Coupler Type: Standard
Frequency: 2GHz ~ 2.3GHz
Coupling Factor: 20dB
Insertion Loss: 0.15dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 150W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1281467-XC2100A-20S
Product Name RF Directional Coupler - XC2100A-20S
Frequency 2.00E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details