Anaren, Inc. RF Directional Coupler - XC2100A-10S XC2100A-10S

Description
Manufacturer: Anaren Win Source Part Number: 903543-XC2100A-10S Series: Xinger II® Features: RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 175W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC2100 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 903543-XC2100A-10S Series: Xinger II® Features: RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 175W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC2100 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC2100A-10S - 903543-XC2100A-10S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC2100A-10S
903543-XC2100A-10S
RF Directional Coupler - XC2100A-10S 903543-XC2100A-10S
Manufacturer: Anaren Win Source Part Number: 903543-XC2100A-10S Series: Xinger II® Features: RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 175W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: XC2100 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 903543-XC2100A-10S
Series: Xinger II®
Features: RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 175W 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Family Name: XC2100
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 903543-XC2100A-10S
Product Name RF Directional Coupler - XC2100A-10S
Unlock Full Specs
to access all available technical data

Similar Products