Anaren, Inc. RF Directional Coupler - XC2100A-03S XC2100A-03S

Description
Manufacturer: Anaren Win Source Part Number: 799570-XC2100A-03S Series: Xinger II Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 145W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Insertion Loss: 0.15dB Isolation: 25dB Family Name: XC2100A-03 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): XC2100A-03P; Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 799570-XC2100A-03S Series: Xinger II Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 145W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Insertion Loss: 0.15dB Isolation: 25dB Family Name: XC2100A-03 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): XC2100A-03P; Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC2100A-03S - 799570-XC2100A-03S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC2100A-03S
799570-XC2100A-03S
RF Directional Coupler - XC2100A-03S 799570-XC2100A-03S
Manufacturer: Anaren Win Source Part Number: 799570-XC2100A-03S Series: Xinger II Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 145W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Insertion Loss: 0.15dB Isolation: 25dB Family Name: XC2100A-03 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): XC2100A-03P; Introduction Date: January 09, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 799570-XC2100A-03S
Series: Xinger II
Packaging: Reel package
Package: 4-SMD, No Lead
Applications: General
Power - Max: 145W
Coupler Type: Standard
Frequency: 2GHz ~ 2.3GHz
Insertion Loss: 0.15dB
Isolation: 25dB
Family Name: XC2100A-03
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): XC2100A-03P;
Introduction Date: January 09, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 799570-XC2100A-03S
Product Name RF Directional Coupler - XC2100A-03S
Frequency 2.00E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details