Anaren, Inc. Directional RF Coupler XC1900A-20S

Description
Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.
Description
Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.

Suppliers

Company
Product
Description
Supplier Links
Directional RF Coupler - XC1900A-20S - Anaren, Inc.
East Syracuse, NY, USA
Directional RF Coupler
XC1900A-20S
Directional RF Coupler XC1900A-20S
Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.

Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Couplers
Product Number XC1900A-20S
Product Name Directional RF Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
Frequency Range 1700.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers 100312410 - 100312410 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 12400.00 MHz
Power 20.00 watts
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details