Win Source Part Number: 1016192-XC1900A-05S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger II®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Power - Max: 200W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2GHz
Insertion Loss: 0.15dB
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: XC1900
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1016192-XC1900A-05S |
| Product Name | RF/IF and RFID - RF Directional Coupler |
| Frequency | 1.70E9 to 2.00E9 Hz |