Anaren, Inc. RF Directional Coupler - XC0900A-20S XC0900A-20S

Description
Manufacturer: Anaren Win Source Part Number: 1281447-XC0900A-20S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 200W Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 20dB Insertion Loss: 0.18dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Alternative Parts (Cross-Reference): XC0900A-20P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1281447-XC0900A-20S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 200W Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 20dB Insertion Loss: 0.18dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Alternative Parts (Cross-Reference): XC0900A-20P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XC0900A-20S - 1281447-XC0900A-20S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - XC0900A-20S
1281447-XC0900A-20S
RF Directional Coupler - XC0900A-20S 1281447-XC0900A-20S
Manufacturer: Anaren Win Source Part Number: 1281447-XC0900A-20S Series: Xinger II Packaging: Reel - TR Package: 4-SMD, No Lead Applications: General Power - Max: 200W Coupler Type: Standard Frequency: 800MHz ~ 1GHz Coupling Factor: 20dB Insertion Loss: 0.18dB Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Alternative Parts (Cross-Reference): XC0900A-20P; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 1281447-XC0900A-20S
Series: Xinger II
Packaging: Reel - TR
Package: 4-SMD, No Lead
Applications: General
Power - Max: 200W
Coupler Type: Standard
Frequency: 800MHz ~ 1GHz
Coupling Factor: 20dB
Insertion Loss: 0.18dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Alternative Parts (Cross-Reference): XC0900A-20P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1281447-XC0900A-20S
Product Name RF Directional Coupler - XC0900A-20S
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details