Manufacturer: Anaren
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001390-XC0900A-10SR
Termination: SMD/SMT
Contact Plating: Tin
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC0900A-10SRXC0900A1
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 95 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001390-XC0900A-10SR |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC0900A-10SR |