Anaren, Inc. RF/IF and RFID - RF Misc ICs and Modules X3DC35P1S

Description
Win Source Part Number: 968239-X3DC35P1S Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger III® Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 3.5GHz ~ 3.6GHz Function: Doherty Combiner RF Type: General Purpose Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: X3DC35
Request a Quote Datasheet
Description
Win Source Part Number: 968239-X3DC35P1S Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger III® Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 3.5GHz ~ 3.6GHz Function: Doherty Combiner RF Type: General Purpose Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: X3DC35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 968239-X3DC35P1S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
968239-X3DC35P1S
RF/IF and RFID - RF Misc ICs and Modules 968239-X3DC35P1S
Win Source Part Number: 968239-X3DC35P1S Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger III® Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 3.5GHz ~ 3.6GHz Function: Doherty Combiner RF Type: General Purpose Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: X3DC35

Win Source Part Number: 968239-X3DC35P1S
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Xinger III®
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 3.5GHz ~ 3.6GHz
Function: Doherty Combiner
RF Type: General Purpose
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: X3DC35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 968239-X3DC35P1S
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 3.50E9 to 3.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details