Anaren, Inc. Electronic Wholesale - X3DC19P1S X3DC19P1S

Description
Manufacturer: Anaren Win Source Part Number: 1280966-X3DC19P1S Packaging: Tape and Reel Frequency: 1.93GHz ~ 1.99GHz Function: Doherty Combiner Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 2-SMD, No Lead Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1280966-X3DC19P1S Packaging: Tape and Reel Frequency: 1.93GHz ~ 1.99GHz Function: Doherty Combiner Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 2-SMD, No Lead Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - X3DC19P1S - 1280966-X3DC19P1S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - X3DC19P1S
1280966-X3DC19P1S
Electronic Wholesale - X3DC19P1S 1280966-X3DC19P1S
Manufacturer: Anaren Win Source Part Number: 1280966-X3DC19P1S Packaging: Tape and Reel Frequency: 1.93GHz ~ 1.99GHz Function: Doherty Combiner Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Manufacturer Package: 2-SMD, No Lead Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Anaren
Win Source Part Number: 1280966-X3DC19P1S
Packaging: Tape and Reel
Frequency: 1.93GHz ~ 1.99GHz
Function: Doherty Combiner
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Manufacturer Package: 2-SMD, No Lead Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1280966-X3DC19P1S
Product Name Electronic Wholesale - X3DC19P1S
Frequency 1.93E9 to 1.99E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details