Anaren, Inc. RF/IF and RFID - RF Misc ICs and Modules X3DC07E2S

Description
Win Source Part Number: 1019818-X3DC07E2S Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger III® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 728MHz ~ 768MHz Function: Doherty Combiner RF Type: General Purpose Secondary Attributes: 200W Package / Case: 4-SMD, No Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1116-6,1173-111 6-1,1173-1116-2 Base Product Number: X3DC07
Request a Quote Datasheet
Description
Win Source Part Number: 1019818-X3DC07E2S Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger III® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 728MHz ~ 768MHz Function: Doherty Combiner RF Type: General Purpose Secondary Attributes: 200W Package / Case: 4-SMD, No Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1116-6,1173-111 6-1,1173-1116-2 Base Product Number: X3DC07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1019818-X3DC07E2S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1019818-X3DC07E2S
RF/IF and RFID - RF Misc ICs and Modules 1019818-X3DC07E2S
Win Source Part Number: 1019818-X3DC07E2S Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger III® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 728MHz ~ 768MHz Function: Doherty Combiner RF Type: General Purpose Secondary Attributes: 200W Package / Case: 4-SMD, No Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1116-6,1173-111 6-1,1173-1116-2 Base Product Number: X3DC07

Win Source Part Number: 1019818-X3DC07E2S
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Xinger III®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 728MHz ~ 768MHz
Function: Doherty Combiner
RF Type: General Purpose
Secondary Attributes: 200W
Package / Case: 4-SMD, No Lead
Supplier Device Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1116-6,1173-1116-1,1173-1116-2
Base Product Number: X3DC07

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1019818-X3DC07E2S
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.28E8 to 7.68E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details