Win Source Part Number: 1005739-X3C25F1-03S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger III®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Power - Max: 25W
Coupler Type: Standard
Frequency: 2.3GHz ~ 2.7GHz
Insertion Loss: 0.2dB
Isolation: 26dB
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: X3C25F1
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1005739-X3C25F1-03S |
| Product Name | RF/IF and RFID - RF Directional Coupler |
| Frequency | 2.30E9 to 2.70E9 Hz |