Anaren, Inc. RF/IF and RFID - RF Directional Coupler X3C21P1-05S

Description
Win Source Part Number: 991545-X3C21P1-05S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Power - Max: 60W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 5dB Insertion Loss: 0.15dB Package / Case: 4-SMD, No Lead Exposed Pad Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1177,1173-1177- 2,1173-1177-1,X3C21P 1-05S-ND,1173-1177-N D,1173-1177-6 Base Product Number: X3C21P1
Request a Quote Datasheet
Description
Win Source Part Number: 991545-X3C21P1-05S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Power - Max: 60W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 5dB Insertion Loss: 0.15dB Package / Case: 4-SMD, No Lead Exposed Pad Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1177,1173-1177- 2,1173-1177-1,X3C21P 1-05S-ND,1173-1177-N D,1173-1177-6 Base Product Number: X3C21P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 991545-X3C21P1-05S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
991545-X3C21P1-05S
RF/IF and RFID - RF Directional Coupler 991545-X3C21P1-05S
Win Source Part Number: 991545-X3C21P1-05S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Power - Max: 60W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 5dB Insertion Loss: 0.15dB Package / Case: 4-SMD, No Lead Exposed Pad Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1177,1173-1177- 2,1173-1177-1,X3C21P 1-05S-ND,1173-1177-N D,1173-1177-6 Base Product Number: X3C21P1

Win Source Part Number: 991545-X3C21P1-05S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger III®
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Power - Max: 60W
Coupler Type: Standard
Frequency: 2GHz ~ 2.3GHz
Coupling Factor: 5dB
Insertion Loss: 0.15dB
Package / Case: 4-SMD, No Lead Exposed Pad
Supplier Device Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1177,1173-1177-2,1173-1177-1,X3C21P1-05S-ND,1173-1177-ND,1173-1177-6
Base Product Number: X3C21P1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 991545-X3C21P1-05S
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 2.00E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details