Anaren, Inc. RF Directional Coupler - X3C19E2-20S X3C19E2-20S

Description
Manufacturer: Anaren Win Source Part Number: 043757-X3C19E2-20S Packaging: Reel - TR Applications: DCS, PCS, WCDMA Coupler Type: Standard Frequency: 1.4GHz to 2.7GHz Coupling Factor: 20.3dB Insertion Loss: 0.1dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 225W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 043757-X3C19E2-20S Packaging: Reel - TR Applications: DCS, PCS, WCDMA Coupler Type: Standard Frequency: 1.4GHz to 2.7GHz Coupling Factor: 20.3dB Insertion Loss: 0.1dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 225W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C19E2-20S - 043757-X3C19E2-20S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - X3C19E2-20S
043757-X3C19E2-20S
RF Directional Coupler - X3C19E2-20S 043757-X3C19E2-20S
Manufacturer: Anaren Win Source Part Number: 043757-X3C19E2-20S Packaging: Reel - TR Applications: DCS, PCS, WCDMA Coupler Type: Standard Frequency: 1.4GHz to 2.7GHz Coupling Factor: 20.3dB Insertion Loss: 0.1dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 225W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 043757-X3C19E2-20S
Packaging: Reel - TR
Applications: DCS, PCS, WCDMA
Coupler Type: Standard
Frequency: 1.4GHz to 2.7GHz
Coupling Factor: 20.3dB
Insertion Loss: 0.1dB
Return Loss: 24.9dB
Categories: RF/IF and RFID
Status: Active
Case / Package: SMD
Maximum Power Dissipation: 225W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043757-X3C19E2-20S
Product Name RF Directional Coupler - X3C19E2-20S
Frequency 1.40E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details