Anaren, Inc. RF Directional Coupler - X3C17A1-03WS X3C17A1-03WS

Description
Manufacturer: Anaren Win Source Part Number: 903453-X3C17A1-03WS Series: Xinger III® Features: RF Directional Coupler General Purpose 690MHz ~ 2.7GHz - 50W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: X3C17A1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 903453-X3C17A1-03WS Series: Xinger III® Features: RF Directional Coupler General Purpose 690MHz ~ 2.7GHz - 50W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: X3C17A1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C17A1-03WS - 903453-X3C17A1-03WS - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - X3C17A1-03WS
903453-X3C17A1-03WS
RF Directional Coupler - X3C17A1-03WS 903453-X3C17A1-03WS
Manufacturer: Anaren Win Source Part Number: 903453-X3C17A1-03WS Series: Xinger III® Features: RF Directional Coupler General Purpose 690MHz ~ 2.7GHz - 50W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: X3C17A1 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 903453-X3C17A1-03WS
Series: Xinger III®
Features: RF Directional Coupler General Purpose 690MHz ~ 2.7GHz - 50W 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Family Name: X3C17A1
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 903453-X3C17A1-03WS
Product Name RF Directional Coupler - X3C17A1-03WS
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details