Anaren, Inc. RF Directional Coupler - X3C09E2-20S X3C09E2-20S

Description
Manufacturer: Anaren Win Source Part Number: 043754-X3C09E2-20S Packaging: Reel - TR Applications: AMPS, CDMA, WCDMA Coupler Type: Standard Frequency: 800MHz to 1GHz Coupling Factor: 20dB Insertion Loss: 0.075dB Return Loss: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 4-SMD Maximum Power Dissipation: 225W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 043754-X3C09E2-20S Packaging: Reel - TR Applications: AMPS, CDMA, WCDMA Coupler Type: Standard Frequency: 800MHz to 1GHz Coupling Factor: 20dB Insertion Loss: 0.075dB Return Loss: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 4-SMD Maximum Power Dissipation: 225W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C09E2-20S - 043754-X3C09E2-20S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - X3C09E2-20S
043754-X3C09E2-20S
RF Directional Coupler - X3C09E2-20S 043754-X3C09E2-20S
Manufacturer: Anaren Win Source Part Number: 043754-X3C09E2-20S Packaging: Reel - TR Applications: AMPS, CDMA, WCDMA Coupler Type: Standard Frequency: 800MHz to 1GHz Coupling Factor: 20dB Insertion Loss: 0.075dB Return Loss: 20dB Categories: RF/IF and RFID Status: Active Case / Package: 4-SMD Maximum Power Dissipation: 225W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 043754-X3C09E2-20S
Packaging: Reel - TR
Applications: AMPS, CDMA, WCDMA
Coupler Type: Standard
Frequency: 800MHz to 1GHz
Coupling Factor: 20dB
Insertion Loss: 0.075dB
Return Loss: 20dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-SMD
Maximum Power Dissipation: 225W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043754-X3C09E2-20S
Product Name RF Directional Coupler - X3C09E2-20S
Frequency 8.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products