Anaren, Inc. RF Directional Coupler - X3C07P1-03S X3C07P1-03S

Description
Manufacturer: Anaren Win Source Part Number: 799387-X3C07P1-03S Series: Xinger III Packaging: Reel package Package: 2520 (6450 Metric) Applications: General Power - Max: 130W Coupler Type: Standard Frequency: 600MHz ~ 900MHz Coupling Factor: 3dB Insertion Loss: 0.2dB Isolation: 23dB Family Name: X3C07P1-03S Categories: RF/IF and RFID Manufacturer Package: 4-SMD Introduction Date: March 31, 2011 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 799387-X3C07P1-03S Series: Xinger III Packaging: Reel package Package: 2520 (6450 Metric) Applications: General Power - Max: 130W Coupler Type: Standard Frequency: 600MHz ~ 900MHz Coupling Factor: 3dB Insertion Loss: 0.2dB Isolation: 23dB Family Name: X3C07P1-03S Categories: RF/IF and RFID Manufacturer Package: 4-SMD Introduction Date: March 31, 2011 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C07P1-03S - 799387-X3C07P1-03S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - X3C07P1-03S
799387-X3C07P1-03S
RF Directional Coupler - X3C07P1-03S 799387-X3C07P1-03S
Manufacturer: Anaren Win Source Part Number: 799387-X3C07P1-03S Series: Xinger III Packaging: Reel package Package: 2520 (6450 Metric) Applications: General Power - Max: 130W Coupler Type: Standard Frequency: 600MHz ~ 900MHz Coupling Factor: 3dB Insertion Loss: 0.2dB Isolation: 23dB Family Name: X3C07P1-03S Categories: RF/IF and RFID Manufacturer Package: 4-SMD Introduction Date: March 31, 2011 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 799387-X3C07P1-03S
Series: Xinger III
Packaging: Reel package
Package: 2520 (6450 Metric)
Applications: General
Power - Max: 130W
Coupler Type: Standard
Frequency: 600MHz ~ 900MHz
Coupling Factor: 3dB
Insertion Loss: 0.2dB
Isolation: 23dB
Family Name: X3C07P1-03S
Categories: RF/IF and RFID
Manufacturer Package: 4-SMD
Introduction Date: March 31, 2011
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 799387-X3C07P1-03S
Product Name RF Directional Coupler - X3C07P1-03S
Frequency 6.00E8 to 9.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details