Anaren, Inc. RF/IF and RFID - RF Misc ICs and Modules X2AS

Description
Win Source Part Number: 994183-X2AS Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 0Hz ~ 6GHz Function: Crossover Package / Case: 6-SMD, No Leads ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1143-2,1173-114 3-1,X2ASR,1173-1143- 6
Request a Quote Datasheet
Description
Win Source Part Number: 994183-X2AS Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 0Hz ~ 6GHz Function: Crossover Package / Case: 6-SMD, No Leads ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1143-2,1173-114 3-1,X2ASR,1173-1143- 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 994183-X2AS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
994183-X2AS
RF/IF and RFID - RF Misc ICs and Modules 994183-X2AS
Win Source Part Number: 994183-X2AS Category: RF/IF and RFID>RF Misc ICs and Modules Series: Xinger® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 0Hz ~ 6GHz Function: Crossover Package / Case: 6-SMD, No Leads ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1143-2,1173-114 3-1,X2ASR,1173-1143- 6

Win Source Part Number: 994183-X2AS
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Xinger®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 0Hz ~ 6GHz
Function: Crossover
Package / Case: 6-SMD, No Leads
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1143-2,1173-1143-1,X2ASR,1173-1143-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 994183-X2AS
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 0.0 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details