Anaren, Inc. RF Directional Coupler - RFP-4243 RFP-4243

Description
Manufacturer: Anaren Win Source Part Number: 046190-RFP-4243 Packaging: Reel - TR Applications: Military Coupler Type: Standard Frequency: 120MHz to 230MHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 20dB Return Loss: 19dB Categories: RF/IF and RFID Status: Obsolete(EOL) Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 046190-RFP-4243 Packaging: Reel - TR Applications: Military Coupler Type: Standard Frequency: 120MHz to 230MHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 20dB Return Loss: 19dB Categories: RF/IF and RFID Status: Obsolete(EOL) Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - RFP-4243 - 046190-RFP-4243 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - RFP-4243
046190-RFP-4243
RF Directional Coupler - RFP-4243 046190-RFP-4243
Manufacturer: Anaren Win Source Part Number: 046190-RFP-4243 Packaging: Reel - TR Applications: Military Coupler Type: Standard Frequency: 120MHz to 230MHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 20dB Return Loss: 19dB Categories: RF/IF and RFID Status: Obsolete(EOL) Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Anaren
Win Source Part Number: 046190-RFP-4243
Packaging: Reel - TR
Applications: Military
Coupler Type: Standard
Frequency: 120MHz to 230MHz
Coupling Factor: 3dB
Insertion Loss: 0.3dB
Isolation: 20dB
Return Loss: 19dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 046190-RFP-4243
Product Name RF Directional Coupler - RFP-4243
Frequency 1.20E8 to 2.30E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products