Anaren, Inc. RF Power Dividers/Splitters - PD4859J5050S2 PD4859J5050S2

Description
Manufacturer: Anaren Win Source Part Number: 1236543-PD4859J5050S 2 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1236543-PD4859J5050S 2 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD4859J5050S2 - PD4859J5050S2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD4859J5050S2
PD4859J5050S2
RF Power Dividers/Splitters - PD4859J5050S2 PD4859J5050S2
Manufacturer: Anaren Win Source Part Number: 1236543-PD4859J5050S 2 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 1236543-PD4859J5050S2
Manufacturer Homepage: www.anaren.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD4859J5050S2
Product Name RF Power Dividers/Splitters - PD4859J5050S2
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC16PD-K0644+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 2.20 dB
Isolation 18.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-700-3000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 700.00 to 3000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06041-TTR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.75 dB
Isolation 20.00 dB
View Details