Anaren, Inc. RF/IF and RFID - RF Directional Coupler JP510S

Description
Win Source Part Number: 983566-JP510S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 20W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 10dB Insertion Loss: 0.25dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: JP510
Request a Quote Datasheet
Description
Win Source Part Number: 983566-JP510S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 20W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 10dB Insertion Loss: 0.25dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: JP510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 983566-JP510S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
983566-JP510S
RF/IF and RFID - RF Directional Coupler 983566-JP510S
Win Source Part Number: 983566-JP510S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 20W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 10dB Insertion Loss: 0.25dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: JP510

Win Source Part Number: 983566-JP510S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Power - Max: 20W
Coupler Type: Standard
Frequency: 2GHz ~ 2.3GHz
Coupling Factor: 10dB
Insertion Loss: 0.25dB
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: JP510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 983566-JP510S
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 2.00E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details