Anaren, Inc. RF/IF and RFID - RF Directional Coupler JP503AS

Description
Win Source Part Number: 996989-JP503AS Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 25W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.3dB Isolation: 20dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: JP503
Request a Quote Datasheet
Description
Win Source Part Number: 996989-JP503AS Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 25W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.3dB Isolation: 20dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: JP503
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 996989-JP503AS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
996989-JP503AS
RF/IF and RFID - RF Directional Coupler 996989-JP503AS
Win Source Part Number: 996989-JP503AS Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 25W Coupler Type: Standard Frequency: 2.3GHz ~ 2.7GHz Insertion Loss: 0.3dB Isolation: 20dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: JP503

Win Source Part Number: 996989-JP503AS
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Power - Max: 25W
Coupler Type: Standard
Frequency: 2.3GHz ~ 2.7GHz
Insertion Loss: 0.3dB
Isolation: 20dB
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: JP503

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 996989-JP503AS
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 2.30E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details