Anaren, Inc. Flanged Termination J100N50X4B

Description
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability.
Description
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
Flanged Termination - J100N50X4B - Anaren, Inc.
East Syracuse, NY, USA
Flanged Termination
J100N50X4B
Flanged Termination J100N50X4B
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability.

Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 Ω.
Anaren's flange terminations products are 100% standard-tested for quality and reliability.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number J100N50X4B
Product Name Flanged Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T2M - T2M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details