Manufacturer: Anaren
Win Source Part Number: 1032710-DC2337J5010A
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2.3GHz to 3.7GHz
Coupling Factor: 10dB
Insertion Loss: 0.29dB
Return Loss: 20dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805 (2012 Metric)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1032710-DC2337J5010AHF |
| Product Name | RF Directional Coupler - DC2337J5010AHF |
| Frequency | 2.30E9 to 3.70E9 Hz |