Anaren, Inc. RF/IF and RFID - RF Directional Coupler DC1722J5020AHF

Description
Win Source Part Number: 1159559-DC1722J5020A HF Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.7GHz ~ 2.2GHz Coupling Factor: 19.9dB Insertion Loss: 0.17dB Return Loss: 22.5dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1088-6,66448-G0 01,1173-1088-2,1173- 1088-1 Base Product Number: DC1722
Request a Quote Datasheet
Description
Win Source Part Number: 1159559-DC1722J5020A HF Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.7GHz ~ 2.2GHz Coupling Factor: 19.9dB Insertion Loss: 0.17dB Return Loss: 22.5dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1088-6,66448-G0 01,1173-1088-2,1173- 1088-1 Base Product Number: DC1722
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1159559-DC1722J5020AHF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1159559-DC1722J5020AHF
RF/IF and RFID - RF Directional Coupler 1159559-DC1722J5020AHF
Win Source Part Number: 1159559-DC1722J5020A HF Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.7GHz ~ 2.2GHz Coupling Factor: 19.9dB Insertion Loss: 0.17dB Return Loss: 22.5dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1088-6,66448-G0 01,1173-1088-2,1173- 1088-1 Base Product Number: DC1722

Win Source Part Number: 1159559-DC1722J5020AHF
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger®
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Power - Max: 2W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2.2GHz
Coupling Factor: 19.9dB
Insertion Loss: 0.17dB
Return Loss: 22.5dB
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1088-6,66448-G001,1173-1088-2,1173-1088-1
Base Product Number: DC1722

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159559-DC1722J5020AHF
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.70E9 to 2.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details