Anaren, Inc. RF/IF and RFID - RF Directional Coupler DC1722J5010AHF

Description
Win Source Part Number: 1018193-DC1722J5010A HF Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.7GHz ~ 2.2GHz Coupling Factor: 10.5dB Insertion Loss: 0.16dB Return Loss: 20dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 59030-G001,1173-1086 -2,1173-1086-1,1173- 1086-6 Base Product Number: DC1722
Request a Quote Datasheet
Description
Win Source Part Number: 1018193-DC1722J5010A HF Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.7GHz ~ 2.2GHz Coupling Factor: 10.5dB Insertion Loss: 0.16dB Return Loss: 20dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 59030-G001,1173-1086 -2,1173-1086-1,1173- 1086-6 Base Product Number: DC1722
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1018193-DC1722J5010AHF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1018193-DC1722J5010AHF
RF/IF and RFID - RF Directional Coupler 1018193-DC1722J5010AHF
Win Source Part Number: 1018193-DC1722J5010A HF Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 2W Coupler Type: Standard Frequency: 1.7GHz ~ 2.2GHz Coupling Factor: 10.5dB Insertion Loss: 0.16dB Return Loss: 20dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 59030-G001,1173-1086 -2,1173-1086-1,1173- 1086-6 Base Product Number: DC1722

Win Source Part Number: 1018193-DC1722J5010AHF
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger®
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Power - Max: 2W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2.2GHz
Coupling Factor: 10.5dB
Insertion Loss: 0.16dB
Return Loss: 20dB
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 59030-G001,1173-1086-2,1173-1086-1,1173-1086-6
Base Product Number: DC1722

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1018193-DC1722J5010AHF
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.70E9 to 2.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details