Anaren, Inc. RF Misc ICs and Modules - C16A50Z4 C16A50Z4

Description
Manufacturer: Anaren Win Source Part Number: 1027004-C16A50Z4 Packaging: Reel - TR Frequency: 0Hz to 4GHz RF Type: GSM, DCS, PCS Secondary Attributes: 16W Family Name: C16A50Z4 Categories: RF/IF and RFID Status: Active Case / Package: SMD Purpose: Termination Alternative Parts (Cross-Reference): CZ12010T0050G02; CZ13725T0050GTR; CZ13725T0050GBK; CZ13737T0050GBK; Introduction Date: July 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1027004-C16A50Z4 Packaging: Reel - TR Frequency: 0Hz to 4GHz RF Type: GSM, DCS, PCS Secondary Attributes: 16W Family Name: C16A50Z4 Categories: RF/IF and RFID Status: Active Case / Package: SMD Purpose: Termination Alternative Parts (Cross-Reference): CZ12010T0050G02; CZ13725T0050GTR; CZ13725T0050GBK; CZ13737T0050GBK; Introduction Date: July 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - C16A50Z4 - 1027004-C16A50Z4 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - C16A50Z4
1027004-C16A50Z4
RF Misc ICs and Modules - C16A50Z4 1027004-C16A50Z4
Manufacturer: Anaren Win Source Part Number: 1027004-C16A50Z4 Packaging: Reel - TR Frequency: 0Hz to 4GHz RF Type: GSM, DCS, PCS Secondary Attributes: 16W Family Name: C16A50Z4 Categories: RF/IF and RFID Status: Active Case / Package: SMD Purpose: Termination Alternative Parts (Cross-Reference): CZ12010T0050G02; CZ13725T0050GTR; CZ13725T0050GBK; CZ13737T0050GBK; Introduction Date: July 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Anaren
Win Source Part Number: 1027004-C16A50Z4
Packaging: Reel - TR
Frequency: 0Hz to 4GHz
RF Type: GSM, DCS, PCS
Secondary Attributes: 16W
Family Name: C16A50Z4
Categories: RF/IF and RFID
Status: Active
Case / Package: SMD
Purpose: Termination
Alternative Parts (Cross-Reference): CZ12010T0050G02; CZ13725T0050GTR; CZ13725T0050GBK; CZ13737T0050GBK;
Introduction Date: July 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1027004-C16A50Z4
Product Name RF Misc ICs and Modules - C16A50Z4
Frequency 0.0 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details