Anaren, Inc. RF Misc ICs and Modules - C10A50Z4 C10A50Z4

Description
Manufacturer: Anaren Win Source Part Number: 049973-C10A50Z4 Packaging: Reel - TR Frequency: 0Hz to 3GHz RF Type: Cellular, DCS, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Purpose: Termination Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 049973-C10A50Z4 Packaging: Reel - TR Frequency: 0Hz to 3GHz RF Type: Cellular, DCS, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Purpose: Termination Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - C10A50Z4 - 049973-C10A50Z4 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - C10A50Z4
049973-C10A50Z4
RF Misc ICs and Modules - C10A50Z4 049973-C10A50Z4
Manufacturer: Anaren Win Source Part Number: 049973-C10A50Z4 Packaging: Reel - TR Frequency: 0Hz to 3GHz RF Type: Cellular, DCS, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Purpose: Termination Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Anaren
Win Source Part Number: 049973-C10A50Z4
Packaging: Reel - TR
Frequency: 0Hz to 3GHz
RF Type: Cellular, DCS, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Active
Purpose: Termination
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 049973-C10A50Z4
Product Name RF Misc ICs and Modules - C10A50Z4
Frequency 0.0 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details