Anaren, Inc. Balun - BD4859N5050AHF BD4859N5050AHF

Description
Manufacturer: Anaren Win Source Part Number: 1152705-BD4859N5050A HF Series: Xinger Packaging: Reel - TR Package: 0404 (1010 Metric) Mounting: SMD Frequency Range: 4.8GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 3° Family Name: BD Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): 16dB Introduction Date: October 13, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1152705-BD4859N5050A HF Series: Xinger Packaging: Reel - TR Package: 0404 (1010 Metric) Mounting: SMD Frequency Range: 4.8GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 3° Family Name: BD Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): 16dB Introduction Date: October 13, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BD4859N5050AHF - 1152705-BD4859N5050AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD4859N5050AHF
1152705-BD4859N5050AHF
Balun - BD4859N5050AHF 1152705-BD4859N5050AHF
Manufacturer: Anaren Win Source Part Number: 1152705-BD4859N5050A HF Series: Xinger Packaging: Reel - TR Package: 0404 (1010 Metric) Mounting: SMD Frequency Range: 4.8GHz ~ 5.9GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 3° Family Name: BD Categories: RF/IF and RFID Manufacturer Homepage: www.anaren.com Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): 16dB Introduction Date: October 13, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 1152705-BD4859N5050AHF
Series: Xinger
Packaging: Reel - TR
Package: 0404 (1010 Metric)
Mounting: SMD
Frequency Range: 4.8GHz ~ 5.9GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 3°
Family Name: BD
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Insertion Loss (Maximum): 0.7dB
Return Loss (Minimum): 16dB
Introduction Date: October 13, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1152705-BD4859N5050AHF
Product Name Balun - BD4859N5050AHF
Frequency 4.80E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details