Anaren, Inc. Balun - BD2425N50100AHF BD2425N50100AHF

Description
Manufacturer: Anaren Win Source Part Number: 049283-BD2425N50100A HF Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 1° Insertion Loss (Max): 0.7dB Return Loss (Min): 18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 049283-BD2425N50100A HF Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 1° Insertion Loss (Max): 0.7dB Return Loss (Min): 18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BD2425N50100AHF - 049283-BD2425N50100AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD2425N50100AHF
049283-BD2425N50100AHF
Balun - BD2425N50100AHF 049283-BD2425N50100AHF
Manufacturer: Anaren Win Source Part Number: 049283-BD2425N50100A HF Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 1° Insertion Loss (Max): 0.7dB Return Loss (Min): 18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 049283-BD2425N50100AHF
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 1°
Insertion Loss (Max): 0.7dB
Return Loss (Min): 18dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 049283-BD2425N50100AHF
Product Name Balun - BD2425N50100AHF
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details