Anaren, Inc. Balun - BD2425J50200AHF BD2425J50200AHF

Description
Manufacturer: Anaren Win Source Part Number: 863932-BD2425J50200A HF Series: Xinger® Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: BD2425 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 863932-BD2425J50200A HF Series: Xinger® Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: BD2425 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BD2425J50200AHF - 863932-BD2425J50200AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD2425J50200AHF
863932-BD2425J50200AHF
Balun - BD2425J50200AHF 863932-BD2425J50200AHF
Manufacturer: Anaren Win Source Part Number: 863932-BD2425J50200A HF Series: Xinger® Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: BD2425 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Anaren
Win Source Part Number: 863932-BD2425J50200AHF
Series: Xinger®
Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: BD2425
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 863932-BD2425J50200AHF
Product Name Balun - BD2425J50200AHF
Unlock Full Specs
to access all available technical data

Similar Products