Manufacturer: Anaren
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134998-BD0826J50200
Resistance: -200 Ω
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Insertion Loss (dB): 1.2 dB
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134998-BD0826J50200A00 |
| Product Name | Custom Parts - Custom Parts (B - D) - BD0826J50200A00 |