Anaren, Inc. Balun - B0430J50100AHF B0430J50100AHF

Description
Manufacturer: Anaren Win Source Part Number: 228571-B0430J50100AH F Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 400MHz to 3GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 7° Insertion Loss (Max): 4.0dB Return Loss (Min): 8.4dB Family Name: B0 Categories: RF/IF and RFID Status: Active Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 228571-B0430J50100AH F Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 400MHz to 3GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 7° Insertion Loss (Max): 4.0dB Return Loss (Min): 8.4dB Family Name: B0 Categories: RF/IF and RFID Status: Active Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - B0430J50100AHF - 228571-B0430J50100AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - B0430J50100AHF
228571-B0430J50100AHF
Balun - B0430J50100AHF 228571-B0430J50100AHF
Manufacturer: Anaren Win Source Part Number: 228571-B0430J50100AH F Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 400MHz to 3GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 7° Insertion Loss (Max): 4.0dB Return Loss (Min): 8.4dB Family Name: B0 Categories: RF/IF and RFID Status: Active Introduction Date: February 09, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 228571-B0430J50100AHF
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 400MHz to 3GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 7°
Insertion Loss (Max): 4.0dB
Return Loss (Min): 8.4dB
Family Name: B0
Categories: RF/IF and RFID
Status: Active
Introduction Date: February 09, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 228571-B0430J50100AHF
Product Name Balun - B0430J50100AHF
Frequency 4.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details