Manufacturer: Anaren
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047280-B0322J5050A0
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 2.04 mm
Mounting: SMD (SMT)
Number of Pins: 6
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.29 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Insertion Loss (dB): 1.6 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047280-B0322J5050A00 |
| Product Name | OEM Parts - OEM Parts (A - B) - B0322J5050A00 |