Anaren, Inc. RF/IF and RFID - Balun B0205F50200AHF

Description
Win Source Part Number: 1207557-B0205F50200A HF Category: RF/IF and RFID>Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 200MHz ~ 500MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 1.3° Insertion Loss (Max): 1.6dB Return Loss (Min): 13.9dB Package / Case: 1608 (4121 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TTM Technologies, Inc. Other Names: 1173-1073-1,1173-107 3-2,1173-1073-6 Base Product Number: B0205
Request a Quote Datasheet
Description
Win Source Part Number: 1207557-B0205F50200A HF Category: RF/IF and RFID>Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 200MHz ~ 500MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 1.3° Insertion Loss (Max): 1.6dB Return Loss (Min): 13.9dB Package / Case: 1608 (4121 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TTM Technologies, Inc. Other Names: 1173-1073-1,1173-107 3-2,1173-1073-6 Base Product Number: B0205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1207557-B0205F50200AHF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1207557-B0205F50200AHF
RF/IF and RFID - Balun 1207557-B0205F50200AHF
Win Source Part Number: 1207557-B0205F50200A HF Category: RF/IF and RFID>Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 200MHz ~ 500MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 1.3° Insertion Loss (Max): 1.6dB Return Loss (Min): 13.9dB Package / Case: 1608 (4121 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TTM Technologies, Inc. Other Names: 1173-1073-1,1173-107 3-2,1173-1073-6 Base Product Number: B0205

Win Source Part Number: 1207557-B0205F50200AHF
Category: RF/IF and RFID>Balun
Series: Xinger®
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 200MHz ~ 500MHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 1.3°
Insertion Loss (Max): 1.6dB
Return Loss (Min): 13.9dB
Package / Case: 1608 (4121 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1073-1,1173-1073-2,1173-1073-6
Base Product Number: B0205

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1207557-B0205F50200AHF
Product Name RF/IF and RFID - Balun
Frequency 2.00E8 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details