Anaren, Inc. Chip Termination A4B50X1A

Description
Features: DC – 6.0 G Hz 4 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant
Description
Features: DC – 6.0 G Hz 4 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Chip Termination - A4B50X1A - Anaren, Inc.
East Syracuse, NY, USA
Chip Termination
A4B50X1A
Chip Termination A4B50X1A
Features: DC – 6.0 G Hz 4 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant

Features:

  • DC – 6.0 G Hz
  • 4 Watts
  • BeO Ceramic
  • Non - Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number A4B50X1A
Product Name Chip Termination
Terminator Type Chip Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
50W 18GHz – SMA Coaxial Termination - UIYCT50AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Coaxial Termination T5MV - T5MV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details