Anaren, Inc. Zigbee Modules (802.15.4) A2530E24CZ1GM

Description
Zigbee Modules (802.15.4) 2.4GHz Conn. Chip CC2530 Range Ex
Description
Zigbee Modules (802.15.4) 2.4GHz Conn. Chip CC2530 Range Ex

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
A2530E24CZ1GM
Zigbee Modules (802.15.4) A2530E24CZ1GM
Zigbee Modules (802.15.4) 2.4GHz Conn. Chip CC2530 Range Ex

Zigbee Modules (802.15.4) 2.4GHz Conn. Chip CC2530 Range Ex

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number A2530E24CZ1GM
Product Name Zigbee Modules (802.15.4)
Unlock Full Specs
to access all available technical data

Similar Products

37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
RF Transceiver ICs - BCM20738A1KFBGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-SI32280-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details