Anaren, Inc. Chip Termination A15N50X4

Description
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.
Description
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Suppliers

Company
Product
Description
Supplier Links
Chip Termination - A15N50X4 - Anaren, Inc.
East Syracuse, NY, USA
Chip Termination
A15N50X4
Chip Termination A15N50X4
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 Ω.
Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number A15N50X4
Product Name Chip Termination
Terminator Type Chip Terminator
Standards and Certifications RoHS
Frequency Range 0.0 to 4500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Coaxial Termination - 5o215006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 50 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details