Anaren, Inc. Chip Termination A150N50X4B

Description
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.
Description
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Suppliers

Company
Product
Description
Supplier Links
Chip Termination - A150N50X4B - Anaren, Inc.
East Syracuse, NY, USA
Chip Termination
A150N50X4B
Chip Termination A150N50X4B
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 Ω.
Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number A150N50X4B
Product Name Chip Termination
Terminator Type Chip Terminator
Standards and Certifications RoHS
Frequency Range 0.0 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Space Qualified Coaxial Termination T3M-SQ - T3M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Coaxial Termination - 5o2110018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details