Anaren, Inc. AIR Antenna 66089-8930

Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet
Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIR Antenna - 66089-8930 - Anaren, Inc.
East Syracuse, NY, USA
AIR Antenna
66089-8930
AIR Antenna 66089-8930
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
66089-8930
Antennas 66089-8930
Antennas Antenna for 08C moducle

Antennas Antenna for 08C moducle

Buy Now Datasheet
Antenna, 898Mhz, 30Mm, Air Module; Antenna Type Anaren - 29X2067 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 898Mhz, 30Mm, Air Module; Antenna Type Anaren
29X2067
Antenna, 898Mhz, 30Mm, Air Module; Antenna Type Anaren 29X2067
ANTENNA, 898MHZ, 30MM, AIR MODULE; Antenna Type:RF; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:PCB; Gain:3dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

ANTENNA, 898MHZ, 30MM, AIR MODULE; Antenna Type:RF; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:PCB; Gain:3dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anaren, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 66089-8930 66089-8930 29X2067
Product Name AIR Antenna Antennas Antenna, 898Mhz, 30Mm, Air Module; Antenna Type Anaren
Applications Designed for connection to Integrated Radio modules
Pattern Type Omni directional Omni directional
Primary Frequency Range 902000.0 to 928000.0 MHz 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS Flexible PCB Antenna with 1.13mm Black Cable (L-10CM) + UFL Connector - ET-GPFPC-5BL10CP38-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers