Anaren, Inc. AIR Antenna 66089-8906

Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet
Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIR Antenna - 66089-8906 - Anaren, Inc.
East Syracuse, NY, USA
AIR Antenna
66089-8906
AIR Antenna 66089-8906
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

Supplier's Site Datasheet
Antenna, 898Mhz, 6Mm, Air Module; Antenna Type Anaren - 29X2066 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 898Mhz, 6Mm, Air Module; Antenna Type Anaren
29X2066
Antenna, 898Mhz, 6Mm, Air Module; Antenna Type Anaren 29X2066
ANTENNA, 898MHZ, 6MM, AIR MODULE; Antenna Type:RF; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:PCB; Gain:3dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANTENNA, 898MHZ, 6MM, AIR MODULE; Antenna Type:RF; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:PCB; Gain:3dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
66089-8906
Antennas 66089-8906
Antennas Antenna for LR09C module

Antennas Antenna for LR09C module

Buy Now Datasheet

Technical Specifications

  Anaren, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 66089-8906 29X2066 66089-8906
Product Name AIR Antenna Antenna, 898Mhz, 6Mm, Air Module; Antenna Type Anaren Antennas
Applications Designed for connection to Integrated Radio modules
Pattern Type Omni directional Omni directional
Primary Frequency Range 902000.0 to 928000.0 MHz 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + RP SMA Male St. Connector - ET-WI9RM-1L3-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers