Anaren, Inc. AIR Antenna 66089-0906

Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet
Description
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIR Antenna - 66089-0906 - Anaren, Inc.
East Syracuse, NY, USA
AIR Antenna
66089-0906
AIR Antenna 66089-0906
The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.

Supplier's Site Datasheet
Antenna, 66089, 09C, 900Mhz, U.fl; Antenna Type Anaren - 92T1652 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 66089, 09C, 900Mhz, U.fl; Antenna Type Anaren
92T1652
Antenna, 66089, 09C, 900Mhz, U.fl; Antenna Type Anaren 92T1652
ANTENNA, 66089, 09C, 900MHZ, U.FL; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

ANTENNA, 66089, 09C, 900MHZ, U.FL; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
66089-0906
Antennas 66089-0906
Antennas Antenna For Module 09C

Antennas Antenna For Module 09C

Buy Now Datasheet

Technical Specifications

  Anaren, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 66089-0906 92T1652 66089-0906
Product Name AIR Antenna Antenna, 66089, 09C, 900Mhz, U.fl; Antenna Type Anaren Antennas
Applications Designed for connection to Integrated Radio modules
Pattern Type Omni directional Omni directional
Primary Frequency Range 915000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details