The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where an embedded antenna module is not practicalâ€"such a radio module mounted inside a shielded enclosure.
Antennas 425MHz ETSI LEN=30mm Gain 3dBi
ANTENNA, 425MHZ, 30MM, AIR MODULE; Antenna Type:RF; Frequency Min:433MHz; Frequency Max:434.4MHz; Antenna Mounting:PCB; Gain:3dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:-; SVHC:No RoHS Compliant: Yes
| Anaren, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 66089-0430 | 66089-0430 | 29X2062 |
| Product Name | AIR Antenna | Antennas | Antenna, 425Mhz, 30Mm, Air Module; Antenna Type Anaren |
| Applications | Designed for connection to Integrated Radio modules | ||
| Pattern Type | Omni directional | Omni directional | |
| Primary Frequency Range | 433000.0 to 434400.0 MHz | 433.0 to 434.4 MHz |