60-50TPR -- FLANGED TERMINATION
Anaren, Inc.
Flanged Termination
60-50TPR
Description
Features:
DC – 6.0 GHz
60 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Description
Features:
DC – 6.0 GHz
60 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Suppliers
Features:
DC – 6.0 GHz
60 Watts
BeO Ceramic
Non-Nichrome Resistive Element
Low VSWR
100% Tested
Features:
- DC – 6.0 GHz
- 60 Watts
- BeO Ceramic
- Non-Nichrome Resistive Element
- Low VSWR
- 100% Tested
Supplier's Site
Technical Specifications
|
Product Category
|
RF Terminations |
|
Product Number
|
60-50TPR |
|
Product Name
|
Flanged Termination |
|
Mounting / Packaging
|
Flanged
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Coaxial Terminator
Connector Type
7-16; N, 7/16
Frequency Range
18000 MHz
View Details
Connector Type
SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range
0.0 to 40000 MHz
Power
0.5000 watts
View Details