Anaren, Inc. Flangeless Termination 40-50TPP-S

Description
Features: DC – 6.0 GHz 40 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 6.0 GHz 40 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flangeless Termination - 40-50TPP-S - Anaren, Inc.
East Syracuse, NY, USA
Flangeless Termination
40-50TPP-S
Flangeless Termination 40-50TPP-S
Features: DC – 6.0 GHz 40 Watts BeO Ceramic Non-Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 6.0 GHz
  • 40 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 40-50TPP-S
Product Name Flangeless Termination
Mounting / Packaging Flangeless
Unlock Full Specs
to access all available technical data

Similar Products

 - 1249149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details