Anaren, Inc. Chip Termination 250375-4X50-2

Description
Features: DC – 1.0 G Hz 150 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested
Description
Features: DC – 1.0 G Hz 150 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Chip Termination - 250375-4X50-2 - Anaren, Inc.
East Syracuse, NY, USA
Chip Termination
250375-4X50-2
Chip Termination 250375-4X50-2
Features: DC – 1.0 G Hz 150 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested

Features:

  • DC – 1.0 G Hz
  • 150 Watts
  • BeO Ceramic
  • Non - Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 250375-4X50-2
Product Name Chip Termination
Terminator Type Chip Terminator
Unlock Full Specs
to access all available technical data

Similar Products

500W 8GHz Coaxial Termination - UIYCT500AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o2115003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT18K25 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 250 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details